☰
EV96C70A
EV96C70A
Obsolete
Description:  EVAL BOARD FOR LX7309
Manufacturer:  Microchip Technology
Datasheet:   EV96C70A Datasheet
History Price: Obsolete
In Stock: 47600
EV96C70A Specification
Specification
Part No
EV96C70A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
2, Isolated
Voltage - Output
5V, 55V
Current - Output
5A, 550mA
Voltage - Input
36V ~ 54V
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LX7309
Power - Output
55 W
EV96C70A PDF Datasheet
EV96C70A Related Parts
EV93M52A
EV93M52A
Microchip Technology
MIC21LV33 EVALUATION BOARD
EV9218-GT-00A
EV9218-GT-00A
Monolithic Power Systems
THIS IS THE EVALUATION BOARD FOR
EV9361DJ-00A
EV9361DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9361
EV9442-J-00A
EV9442-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9442
EV9447-L-00A
EV9447-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9447
EV9473-L-00A
EV9473-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9473
EV9485-N-00A
EV9485-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9485
EV9486A-N-00A
EV9486A-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9486A
EV9486-N-00A
EV9486-N-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9486
EV9928-F-00B
EV9928-F-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP9928
EV9928-L-00C
EV9928-L-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP9928
EV9942-J-00A
EV9942-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP9942
EV96C70A Compare Parts
  • EV96C70A vs EV9943-Q-00A
  • EV96C70A vs EV9942-J-00A
  • EV96C70A vs EV9928-L-00C
  • EV96C70A vs EV9928-F-00B
  • EV96C70A vs EV9486-N-00A
  • EV96C70A vs EV9486A-N-00A
  • EV96C70A vs EV9485-N-00A
  • EV96C70A vs EV9473-L-00A
  • EV96C70A vs EV9447-L-00A
  • EV96C70A vs EV9442-J-00A
  • EV96C70A vs EV9361DJ-00A
  • EV96C70A vs EV9218-GT-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend