Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV9485-N-00A
EV9485-N-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP9485
Manufacturer:
Monolithic Power Systems
Datasheet:
EV9485-N-00A Datasheet
History Price: $25.25
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV9485-N-00A vs EV96C70A
Part No
EV9485-N-00A
EV96C70A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Microchip Technology
Series
Automotive, AEC-Q101
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
5V
5V, 55V
Current - Output
500mA
5A, 550mA
Voltage - Input
8V ~ 95V
36V ~ 54V
Regulator Topology
Buck
Flyback
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9485
LX7309
Power - Output
-
55 W