☰
EV9942-J-00A
EV9942-J-00A
Active
Description:  EVALUATION BOARD FOR MP9942
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 26960
EV9942-J-00A vs EV96C70A
Series
Automotive, AEC-Q101
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
3.3V
5V, 55V
Current - Output
2A
5A, 550mA
Voltage - Input
4V ~ 30V
36V ~ 54V
Regulator Topology
Buck
Flyback
Frequency - Switching
410kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9942
LX7309
Power - Output
-
55 W