Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_FKX003
EVAL_FKX003
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_FKX003 Datasheet
History Price: $124.99
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_FKX003 vs EVALTSM1052
Part No
EVAL_FKX003
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
STMicroelectronics
Series
FemtoDLynxII?
VIPER?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
3 W
Current - Output
0.6V ~ 5.5V
5.1V
Voltage - Input
3A
600mA
Regulator Topology
4.5V ~ 14.4V
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
600kHz
60kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
FKX003
TSM1052, VIPer12A