EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 24800
EVALTSM1052 Specification
Specification
Part No
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
VIPER?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
Voltage - Output
3 W
Current - Output
5.1V
Voltage - Input
600mA
Regulator Topology
90 ~ 264 VAC
Frequency - Switching
Flyback
Board Type
60kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
TSM1052, VIPer12A
EVALTSM1052 PDF Datasheet
EVALTSM1052 Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALTSM1052 Compare Parts
  • EVALTSM1052 vs EVALSTSR30-60W
  • EVALTSM1052 vs EVAL-STCH03-45W
  • EVALTSM1052 vs EVALSF3-ICE3DS01G-60W
  • EVALTSM1052 vs EVALSF3-ICE3DS01
  • EVALTSM1052 vs EVALSF3ICE3BS03LJGTOBO1
  • EVALTSM1052 vs EVALSF3-ICE3B2565
  • EVALTSM1052 vs EVALSF3-ICE3B2065P
  • EVALTSM1052 vs EVALSF3-ICE3B1565
  • EVALTSM1052 vs EVALSF3-ICE3B0565
  • EVALTSM1052 vs EVALSF3ICE3AS03LJGTOBO1
  • EVALTSM1052 vs EVALSF3-ICE3A5565P
  • EVALTSM1052 vs EVALSF2-ICE2B765P
  • EVALTSM1052 vs EVALSF2-ICE2A365
  • EVALTSM1052 vs EVALSF2-ICE2A0565Z-12
  • EVALTSM1052 vs EVALQRSICE2QS03GTOBO1
  • EVALTSM1052 vs EVALQRCICE2QR4780ZTOBO1
  • EVALTSM1052 vs EVALQRCICE2QR2280ZTOBO1
  • EVALTSM1052 vs EVALQRCICE2QR0680ZTOBO1
  • EVALTSM1052 vs EVAL-PSR01B-35W
  • EVALTSM1052 vs EVALPS5401INTTOBO1
  • EVALTSM1052 vs EVALPS540140ATOBO1
  • EVALTSM1052 vs EVALPS540125ATOBO1
  • EVALTSM1052 vs EVALPM8800A-HP
  • EVALTSM1052 vs EVAL-LTC3313EV-A-Z
  • EVALTSM1052 vs EVAL-LT8604-AZ
  • EVALTSM1052 vs EVAL-LT8350-AZ
  • EVALTSM1052 vs EVAL-LT8337-AZ
  • EVALTSM1052 vs EVAL-LT8337-1-AZ
  • EVALTSM1052 vs EVAL-LT8333-AZ
  • EVALTSM1052 vs EVAL-L5963Q
  • EVALTSM1052 vs EVAL-L5963
  • EVALTSM1052 vs EVALICE3AR1080VJZTOBO1
  • EVALTSM1052 vs EVALHBPARALLELGANTOBO1
  • EVALTSM1052 vs EVAL-CN0342-EB1Z
  • EVALTSM1052 vs EVALBIDIHB1EDN7550BTOBO1
  • EVALTSM1052 vs EVAL-ADUM5028EBZ
  • EVALTSM1052 vs EVAL-ADUM5020EBZ
  • EVALTSM1052 vs EVAL-ADUM5010EBZ
  • EVALTSM1052 vs EVAL-ADUM4471EBZ
  • EVALTSM1052 vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.