☰
EVB-EP5358HUI
EVB-EP5358HUI
Obsolete
Description:  EVAL BOARD FOR EP5358HUI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 34560
EVB-EP5358HUI vs EVB-EP5358LUA
Manufacturer
Series
Enpirion?
Enpirion?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
-
Current - Output
600mA
600mA
Voltage - Input
2.4V ~ 5.5V
2.4V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
5MHz
5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EP5358HUI
EP5358LUA
Power - Output
-
-