Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Intel EVB-EP5358HUI
EVB-EP5358HUI
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR EP5358HUI
Manufacturer:
Intel
Datasheet:
EVB-EP5358HUI Datasheet
History Price: Obsolete
In Stock: 4320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVB-EP5358HUI Specification
Specification
Part No
EVB-EP5358HUI
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Intel
Series
Enpirion?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
Current - Output
600mA
Voltage - Input
2.4V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EP5358HUI
Power - Output
-
EVB-EP5358HUI PDF Datasheet
EVB-EP5358HUI Datasheet
Click and Download: EVB-EP5358HUI Datasheet
EVB-EP5358HUI Related Parts
EVB_RT2101AGQW
Richtek
EVAL MODULE FOR RT2101AGQW
EVB_RT2568GQW
Richtek
EVAL MODULE FOR RT2568GQW
EVB_RT2613AGQW
Richtek
EVAL MODULE FOR RT2613AGQW
EVB_RT2660LGQV
Richtek
EVAL MODULE FOR RT2660LGQV
EVB_RT2805AGSP
Richtek
EVAL MODULE FOR RT2805AGSP
EVB_RT2808AGSP
Richtek
EVAL MODULE FOR RT2808AGSP
EVB_RT2810BHGQUF
Richtek
EVAL MODULE FOR RT2810BHGQUF
EVB_RT2853BHGQW
Richtek
EVAL MODULE FOR RT2853BHGQW
EVB_RT2855ALGQW
Richtek
EVAL MODULE FOR RT2855ALGQW
EVB_RT2855BHGQW
Richtek
EVAL MODULE FOR RT2855BHGQW
EVB_RT2856GQW
Richtek
EVAL MODULE FOR RT2856GQW
EVB_RT2859BHGQW
Richtek
EVAL MODULE FOR RT2859BHGQW
EVB-EP5358HUI Compare Parts
EVB-EP5358HUI vs EVBL4572-QB-00A
EVB-EP5358HUI vs EVBL4571-QB-00A
EVB-EP5358HUI vs EVBL4423H-Q-00A
EVB-EP5358HUI vs EVBL4423A-Q-00A
EVB-EP5358HUI vs EVBL4420H-J-00A
EVB-EP5358HUI vs EVBL4415A-QB-00A
EVB-EP5358HUI vs EVBL2171-J-00A
EVB-EP5358HUI vs EVBL2166-D-00A
EVB-EP5358HUI vs EVB-EZ6301QI
EVB-EP5358HUI vs EVB-EV1380QI
EVB-EP5358HUI vs EVB-EV1340QI
EVB-EP5358HUI vs EVB-EV1320QI
EVB-EP5358HUI vs EVB-ER3125QI
EVB-EP5358HUI vs EVB-ER3110DI
EVB-EP5358HUI vs EVB-ER3105DI
EVB-EP5358HUI vs EVB-ER2120QI
EVB-EP5358HUI vs EVB-EP53F8QI
EVB-EP5358HUI vs EVB-EP53A8LQI
EVB-EP5358HUI vs EVB-EP53A8HQI
EVB-EP5358HUI vs EVB-EP53A8HQA
EVB-EP5358HUI vs EVB-EP53A7LQI
EVB-EP5358HUI vs EVB-EP53A7HQI
EVB-EP5358HUI vs EVB-EP5388QI
EVB-EP5358HUI vs EVB-EP5382QI
EVB-EP5358HUI vs EVB-EP5368QI
EVB-EP5358HUI vs EVB-EP5362QI
EVB-EP5358HUI vs EVB-EP5358LUI
EVB-EP5358HUI vs EVB-EP5358LUA
EVB-EP5358HUI vs EVB-EP5358HUA
EVB-EP5358HUI vs EVB-EP5357LUI
EVB-EP5358HUI vs EVB-EP5357HUI
EVB-EP5358HUI vs EVB-EP5352QI
EVB-EP5358HUI vs EVB-EP5348UI
EVB-EP5358HUI vs EVB-EN63A0QI
EVB-EP5358HUI vs EVB-EN63A0QA
EVB-EP5358HUI vs EVB-EN6382QI
EVB-EP5358HUI vs EVB-EN6363QI
EVB-EP5358HUI vs EVB-EN6360QI
EVB-EP5358HUI vs EVB-EN6360QA
EVB-EP5358HUI vs EVB-EN6347QI
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.