☰
EVQ4432-L-00A
EVQ4432-L-00A
Active
Description:  36V, 2.2A, LOW QUIESCENT CURRENT
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 3520
EVQ4432-L-00A vs EVQ4485-U-00A
Series
-
Automotive, AEC-Q101
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
5.17V
Current - Output
2.2A
3A, 2.5A
Voltage - Input
5V ~ 36V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4432, MPQ4432-AEC1
MPQ4485
Power - Output
-
-