Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4485-U-00A
EVQ4485-U-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MPQ4485-AEC
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4485-U-00A Datasheet
History Price: $25.25
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4485-U-00A Specification
Specification
Part No
EVQ4485-U-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
5.17V
Current - Output
3A, 2.5A
Voltage - Input
12V
Regulator Topology
Buck
Frequency - Switching
450kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MPQ4485
Power - Output
-
EVQ4485-U-00A Related Parts
EVQ2177-LE-00A
Monolithic Power Systems
5.5V, 1A, 2.4MHZ, SYNCHRONOUS ST
EVQ2178-LE-00A
Monolithic Power Systems
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
EVQ2179-LE-00A
Monolithic Power Systems
5.5V, 3A, 2.4MHZ, SYNCHRONOUS ST
EVQ28164-D-00A
Monolithic Power Systems
HIGH EFFICIENCY SINGLE INDUCTOR
EVQ3428A-L-00A
Monolithic Power Systems
19A, 600KHZ 20V WIDE INPUT SYNCH
EVQ4210-U-00B
Monolithic Power Systems
EVAL BOARD FOR MPQ4210
EVQ4312-R-01A
Monolithic Power Systems
45V, 2A, LOW-IQ, SYNCHRONOUS STE
EVQ4314-R-01A
Monolithic Power Systems
45V, 4A, LOW-IQ, SYNCHRONOUS STE
EVQ4315-R-01A
Monolithic Power Systems
45V, 5A, LOW-IQ, SYNCHRONOUS STE
EVQ4316-R-01A
Monolithic Power Systems
45V, 6A, LOW-IQ, SYNCHRONOUS STE
EVQ4317-R-01A
Monolithic Power Systems
45V, 7A, LOW-IQ, SYNCHRONOUS STE
EVQ4323C-RH-00A
Monolithic Power Systems
36V, 3A, LOW-IQ, SYNCHRONOUS STE
EVQ4485-U-00A Compare Parts
EVQ4485-U-00A vs EVQ9842-L-00A
EVQ4485-U-00A vs EVQ9841-L-00A
EVQ4485-U-00A vs EVQ9840-L-00A
EVQ4485-U-00A vs EVQ7920-R-00A
EVQ4485-U-00A vs EVQ4576-QB-00A
EVQ4485-U-00A vs EVQ4573-QB-00A
EVQ4485-U-00A vs EVQ4572-QB-00A
EVQ4485-U-00A vs EVQ4571-QB-00A
EVQ4485-U-00A vs EVQ4480-V-00A
EVQ4485-U-00A vs EVQ4462-N-00A
EVQ4485-U-00A vs EVQ4436-R-01A
EVQ4485-U-00A vs EVQ4436A-R-00A
EVQ4485-U-00A vs EVQ4431-L-00A
EVQ4485-U-00A vs EVQ4430-L-00A
EVQ4485-U-00A vs EVQ4323M-G-00A
EVQ4485-U-00A vs EVQ4323C-RH-00A
EVQ4485-U-00A vs EVQ4317-R-01A
EVQ4485-U-00A vs EVQ4316-R-01A
EVQ4485-U-00A vs EVQ4315-R-01A
EVQ4485-U-00A vs EVQ4314-R-01A
EVQ4485-U-00A vs EVQ4312-R-01A
EVQ4485-U-00A vs EVQ4210-U-00B
EVQ4485-U-00A vs EVQ3428A-L-00A
EVQ4485-U-00A vs EVQ28164-D-00A
EVQ4485-U-00A vs EVQ2179-LE-00A
EVQ4485-U-00A vs EVQ2178-LE-00A
EVQ4485-U-00A vs EVQ2177-LE-00A
EVQ4485-U-00A vs EVQ8875A-VE-00A
EVQ4485-U-00A vs EVQ8634B-LE-00A
EVQ4485-U-00A vs EVQ8634A-LE-00A
EVQ4485-U-00A vs EVQ8633B-LE-00A
EVQ4485-U-00A vs EVQ8633B-H-LE-00A
EVQ4485-U-00A vs EVQ8633A-LE-01A
EVQ4485-U-00A vs EVQ8633A-L-01A
EVQ4485-U-00A vs EVQ8626-D-00A
EVQ4485-U-00A vs EVQ8623-D-00A
EVQ4485-U-00A vs EVQ8616-L-6-00A
EVQ4485-U-00A vs EVQ8616-L-12-00A
EVQ4485-U-00A vs EVQ8612-L-12-00A
EVQ4485-U-00A vs EVQ4590-S-00A
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top