☰
EVQ4485-U-00A
EVQ4485-U-00A
Active
Description:  EVALUATION BOARD FOR MPQ4485-AEC
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 48480
EVQ4485-U-00A vs EVQ2177-LE-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
5.17V
1.2V
Current - Output
3A, 2.5A
1A
Voltage - Input
12V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
2.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4485
MPQ2177
Power - Output
-
-