Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4485-U-00A
EVQ4485-U-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MPQ4485-AEC
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4485-U-00A Datasheet
History Price: $25.25
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4485-U-00A vs EVQ4321-D-00A
Part No
EVQ4485-U-00A
EVQ4321-D-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
2, Non-Isolated
-
Voltage - Output
5.17V
-
Current - Output
3A, 2.5A
-
Voltage - Input
12V
-
Regulator Topology
Buck
-
Frequency - Switching
450kHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
-
Utilized IC / Part
MPQ4485
-
Power - Output
-
-