☰
EVQ4590-S-00A
EVQ4590-S-00A
Active
Description:  EVALUATION BOARD FOR MPQ4590
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 36560
EVQ4590-S-00A vs EVQ4485-U-00A
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
5.17V
Current - Output
300mA
3A, 2.5A
Voltage - Input
120V ~ 600V
12V
Regulator Topology
Boost, Buck, Flyback
Buck
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4590
MPQ4485
Power - Output
3.6 W
-