Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ8633B-H-LE-00A
EVQ8633B-H-LE-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
HIGH-EFFICIENCY, 16V, 20A, SYNCH
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ8633B-H-LE-00A Datasheet
History Price: $25.25
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVQ8633B-H-LE-00A vs EVQ4431-L-00A
Part No
EVQ8633B-H-LE-00A
EVQ4431-L-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q100
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
3.3V
Current - Output
20A
1A
Voltage - Input
8V ~ 16V
3.3V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8633B-H
MP4431, MPQ4431
Power - Output
-
-