EVQ8633B-H-LE-00A
EVQ8633B-H-LE-00A
Active
Description:  HIGH-EFFICIENCY, 16V, 20A, SYNCH
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 30800
EVQ8633B-H-LE-00A Specification
Specification
Part No
EVQ8633B-H-LE-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V
Current - Output
20A
Voltage - Input
8V ~ 16V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MPQ8633B-H
Power - Output
-
EVQ8633B-H-LE-00A Related Parts
EVQ2177-LE-00A
EVQ2177-LE-00A
Monolithic Power Systems
5.5V, 1A, 2.4MHZ, SYNCHRONOUS ST
EVQ2178-LE-00A
EVQ2178-LE-00A
Monolithic Power Systems
5.5V, 2A, 2.4MHZ, SYNCHRONOUS ST
EVQ2179-LE-00A
EVQ2179-LE-00A
Monolithic Power Systems
5.5V, 3A, 2.4MHZ, SYNCHRONOUS ST
EVQ28164-D-00A
EVQ28164-D-00A
Monolithic Power Systems
HIGH EFFICIENCY SINGLE INDUCTOR
EVQ3428A-L-00A
EVQ3428A-L-00A
Monolithic Power Systems
19A, 600KHZ 20V WIDE INPUT SYNCH
EVQ4210-U-00B
EVQ4210-U-00B
Monolithic Power Systems
EVAL BOARD FOR MPQ4210
EVQ4312-R-01A
EVQ4312-R-01A
Monolithic Power Systems
45V, 2A, LOW-IQ, SYNCHRONOUS STE
EVQ4314-R-01A
EVQ4314-R-01A
Monolithic Power Systems
45V, 4A, LOW-IQ, SYNCHRONOUS STE
EVQ4315-R-01A
EVQ4315-R-01A
Monolithic Power Systems
45V, 5A, LOW-IQ, SYNCHRONOUS STE
EVQ4316-R-01A
EVQ4316-R-01A
Monolithic Power Systems
45V, 6A, LOW-IQ, SYNCHRONOUS STE
EVQ4317-R-01A
EVQ4317-R-01A
Monolithic Power Systems
45V, 7A, LOW-IQ, SYNCHRONOUS STE
EVQ4323C-RH-00A
EVQ4323C-RH-00A
Monolithic Power Systems
36V, 3A, LOW-IQ, SYNCHRONOUS STE
EVQ8633B-H-LE-00A Compare Parts
  • EVQ8633B-H-LE-00A vs EVQ9842-L-00A
  • EVQ8633B-H-LE-00A vs EVQ9841-L-00A
  • EVQ8633B-H-LE-00A vs EVQ9840-L-00A
  • EVQ8633B-H-LE-00A vs EVQ7920-R-00A
  • EVQ8633B-H-LE-00A vs EVQ4576-QB-00A
  • EVQ8633B-H-LE-00A vs EVQ4573-QB-00A
  • EVQ8633B-H-LE-00A vs EVQ4572-QB-00A
  • EVQ8633B-H-LE-00A vs EVQ4571-QB-00A
  • EVQ8633B-H-LE-00A vs EVQ4480-V-00A
  • EVQ8633B-H-LE-00A vs EVQ4462-N-00A
  • EVQ8633B-H-LE-00A vs EVQ4436-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4436A-R-00A
  • EVQ8633B-H-LE-00A vs EVQ4431-L-00A
  • EVQ8633B-H-LE-00A vs EVQ4430-L-00A
  • EVQ8633B-H-LE-00A vs EVQ4323M-G-00A
  • EVQ8633B-H-LE-00A vs EVQ4323C-RH-00A
  • EVQ8633B-H-LE-00A vs EVQ4317-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4316-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4315-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4314-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4312-R-01A
  • EVQ8633B-H-LE-00A vs EVQ4210-U-00B
  • EVQ8633B-H-LE-00A vs EVQ3428A-L-00A
  • EVQ8633B-H-LE-00A vs EVQ28164-D-00A
  • EVQ8633B-H-LE-00A vs EVQ2179-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ2178-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ2177-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ8875A-VE-00A
  • EVQ8633B-H-LE-00A vs EVQ8634B-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ8634A-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ8633B-LE-00A
  • EVQ8633B-H-LE-00A vs EVQ8633A-LE-01A
  • EVQ8633B-H-LE-00A vs EVQ8633A-L-01A
  • EVQ8633B-H-LE-00A vs EVQ8626-D-00A
  • EVQ8633B-H-LE-00A vs EVQ8623-D-00A
  • EVQ8633B-H-LE-00A vs EVQ8616-L-6-00A
  • EVQ8633B-H-LE-00A vs EVQ8616-L-12-00A
  • EVQ8633B-H-LE-00A vs EVQ8612-L-12-00A
  • EVQ8633B-H-LE-00A vs EVQ4590-S-00A
  • EVQ8633B-H-LE-00A vs EVQ4560-Q-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!