☰
EVQ8634A-LE-00A
EVQ8634A-LE-00A
Active
Description:  EVALUATION BOARD FOR MPQ8634A
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 10880
EVQ8634A-LE-00A vs EVQ4485-U-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
5.17V
Current - Output
12A
3A, 2.5A
Voltage - Input
8V ~ 16V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
-
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8634A
MPQ4485
Power - Output
-
-