☰
IRDC3065
IRDC3065
Obsolete
Description:  LOW PWR SWTCH REG REF DESIGN KIT
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3065 Datasheet
History Price: Obsolete
In Stock: 30960
IRDC3065 vs IRDC3621
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
-5V
1.8V, 2.5V
Voltage - Input
200mA
10A, 10A
Regulator Topology
4V ~ 7V
5.5V ~ 14.5V
Frequency - Switching
Inverting
Buck
Board Type
1.2MHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IRU3065
IR3621