☰
IRDC3621
IRDC3621
Obsolete
Description:  BOARD EVAL DUAL SYNC BUCK CTRLR
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3621 Datasheet
History Price: Obsolete
In Stock: 8360
IRDC3621 Specification
Specification
Part No
IRDC3621
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Current - Output
1.8V, 2.5V
Voltage - Input
10A, 10A
Regulator Topology
5.5V ~ 14.5V
Frequency - Switching
Buck
Board Type
400kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
IR3621
IRDC3621 PDF Datasheet
IRDC3621 Related Parts
IRDC3065
IRDC3065
Infineon Technologies
LOW PWR SWTCH REG REF DESIGN KIT
IRDC3473
IRDC3473
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3473
IRDC3475
IRDC3475
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3475
IRDC3476
IRDC3476
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3476
IRDC3477
IRDC3477
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3477
IRDC3622S
IRDC3622S
Infineon Technologies
BOARD EVALUATION W/IR3622MPBF
IRDC3637
IRDC3637
Infineon Technologies
BOARD EVAL SYNC BUCK REGULATOR
IRDC38060
IRDC38060
Infineon Technologies
EVAL IR38060
IRDC38062
IRDC38062
Infineon Technologies
EVAL IR38062
IRDC38063
IRDC38063
Infineon Technologies
EVAL IR38063
IRDC38064
IRDC38064
Infineon Technologies
EVAL IR38064
IRDC3823
IRDC3823
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3823
IRDC3621 Compare Parts
  • IRDC3621 vs IRDC3899
  • IRDC3621 vs IRDC3898
  • IRDC3621 vs IRDC3897
  • IRDC3621 vs IRDC3895
  • IRDC3621 vs IRDC3894
  • IRDC3621 vs IRDC3892
  • IRDC3621 vs IRDC3891
  • IRDC3621 vs IRDC3883
  • IRDC3621 vs IRDC3871
  • IRDC3621 vs IRDC3865
  • IRDC3621 vs IRDC3863
  • IRDC3621 vs IRDC3859
  • IRDC3621 vs IRDC3856
  • IRDC3621 vs IRDC3853
  • IRDC3621 vs IRDC3847
  • IRDC3621 vs IRDC3846
  • IRDC3621 vs IRDC3843W
  • IRDC3621 vs IRDC3842W
  • IRDC3621 vs IRDC3841W
  • IRDC3621 vs IRDC3840W
  • IRDC3621 vs IRDC3839
  • IRDC3621 vs IRDC3838
  • IRDC3621 vs IRDC3837
  • IRDC3621 vs IRDC3832W
  • IRDC3621 vs IRDC3831W
  • IRDC3621 vs IRDC3823
  • IRDC3621 vs IRDC38064
  • IRDC3621 vs IRDC38063
  • IRDC3621 vs IRDC38062
  • IRDC3621 vs IRDC38060
  • IRDC3621 vs IRDC3637
  • IRDC3621 vs IRDC3622S
  • IRDC3621 vs IRDC3477
  • IRDC3621 vs IRDC3476
  • IRDC3621 vs IRDC3475
  • IRDC3621 vs IRDC3473
  • IRDC3621 vs IRDC3065
  • IRDC3621 vs IRDCIP2021C-2
  • IRDC3621 vs IRDCIP2021C-1
  • IRDC3621 vs IRDCIP2005C-2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!