☰
IRDC3475
IRDC3475
Obsolete
Description:  BOARD EVAL SUPIRBUCK IR3475
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3475 Datasheet
History Price: Obsolete
In Stock: 39160
IRDC3475 vs IRDC3621
Part No
Series
SupIRBuck?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
1.05V
1.8V, 2.5V
Voltage - Input
10A
10A, 10A
Regulator Topology
8V ~ 19V
5.5V ~ 14.5V
Frequency - Switching
Buck
Buck
Board Type
300kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3475
IR3621