Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies IRDC3622D
IRDC3622D
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL W/IR3622MPBF DUAL OUT
Manufacturer:
Infineon Technologies
Datasheet:
IRDC3622D Datasheet
History Price: Obsolete
In Stock: 35720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRDC3622D vs IRDC3621
Part No
IRDC3622D
IRDC3621
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
iPOWIR?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V, 2.5V
1.8V, 2.5V
Voltage - Input
20A, 20A
10A, 10A
Regulator Topology
7.5V ~ 14.5V
5.5V ~ 14.5V
Frequency - Switching
Buck
Buck
Board Type
350kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3622, IRF6622, IRF6629
IR3621