☰
IRDC3622S
IRDC3622S
Obsolete
Description:  BOARD EVALUATION W/IR3622MPBF
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3622S Datasheet
History Price: Obsolete
In Stock: 28880
IRDC3622S vs IRDC3621
Series
iPOWIR?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
1.8V, 2.5V
Voltage - Input
60A
10A, 10A
Regulator Topology
7.5V ~ 14.5V
5.5V ~ 14.5V
Frequency - Switching
Buck
Buck
Board Type
375kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3622, IRF6622, IRF6678
IR3621