☰
IRDC3810
IRDC3810
Obsolete
Description:  BOARD EVAL SYNC BUCK CONVERTER
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3810 Datasheet
History Price: Obsolete
In Stock: 41680
IRDC3810 vs IRDC3621
Part No
Series
SupIRBuck?
-
Packaging
Tube
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
0.75V
1.8V, 2.5V
Voltage - Input
12A
10A, 10A
Regulator Topology
5V ~ 12V
5.5V ~ 14.5V
Frequency - Switching
Buck
Buck
Board Type
600kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3810
IR3621