☰
IRDC3843W
IRDC3843W
Obsolete
Description:  BOARD EVAL FOR IR3843W 2A CONV
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3843W Datasheet
History Price: Obsolete
In Stock: 13600
IRDC3843W vs IRDC3621
Series
SupIRBuck?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
1.8V, 2.5V
Voltage - Input
2A
10A, 10A
Regulator Topology
12V
5.5V ~ 14.5V
Frequency - Switching
Buck
Buck
Board Type
600kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
IR3843W
IR3621