Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies IRDC3897
IRDC3897
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL SUPIRBUCK IR3897
Manufacturer:
Infineon Technologies
Datasheet:
IRDC3897 Datasheet
History Price: $25.74
In Stock: 14280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRDC3897 vs IRDC3621
Part No
IRDC3897
IRDC3621
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SupIRBuck?
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
4A
1.8V, 2.5V
Voltage - Input
12V
10A, 10A
Regulator Topology
Buck
5.5V ~ 14.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IR3897
Board(s)
Power - Output
-
IR3621