☰
IRDC3899
IRDC3899
Obsolete
Description:  BOARD EVAL SUPIRBUCK IR3899
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3899 Datasheet
History Price: Obsolete
In Stock: 37560
IRDC3899 vs IRDC3621
Part No
Series
SupIRBuck?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
9A
1.8V, 2.5V
Voltage - Input
12V
10A, 10A
Regulator Topology
Buck
5.5V ~ 14.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IR3899
Board(s)
Power - Output
-
IR3621