☰
ISL6217AEVAL4
ISL6217AEVAL4
Obsolete
Description:  EVAL BOARD FOR ISL6217A
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 960
ISL6217AEVAL4 vs ISL9440EVAL2Z
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
-
4, Non-Isolated
Voltage - Output
-
1.5V, 2.5V, 3.3V, 5V
Current - Output
-
6A, 6A, 4A, 800mA
Voltage - Input
-
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6217A
ISL9440
Power - Output
-
-