Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL9440EVAL2Z
ISL9440EVAL2Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR ISL9440
Manufacturer:
Renesas Electronics
Datasheet:
ISL9440EVAL2Z Datasheet
History Price: $92.16
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL9440EVAL2Z Specification
Specification
Part No
ISL9440EVAL2Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
Voltage - Output
1.5V, 2.5V, 3.3V, 5V
Current - Output
6A, 6A, 4A, 800mA
Voltage - Input
6V ~ 16V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ISL9440
Power - Output
-
ISL9440EVAL2Z Related Parts
ISL68201-99140DEMO1Z
Renesas Electronics
DEMO BOARD ISL68201-99140
ISL78083DEMO1Z
Renesas Electronics
ISL78083 EVALUATION KIT
ISL78227EV1Z
Renesas Electronics
EVAL BRD 2PH BOOST CONTR
ISL78229EV1Z
Renesas Electronics
EVAL BRD 2PH BST CONTR W/PMBUS
ISL78233EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78233
ISL78234EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78234
ISL78235EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78235
ISL80020DEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80020
ISL8002BDEMO1Z
Renesas Electronics
DEMO BOARD ISL8002B BUCK REG
ISL80030ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80030A
ISL80030DEMO1Z
Renesas Electronics
DEMO BOARD FOR ISL80030
ISL80031ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80031A
ISL9440EVAL2Z Compare Parts
ISL9440EVAL2Z vs ISL97516IUZ-EVALZ
ISL9440EVAL2Z vs ISL97516IUZEVALZ
ISL9440EVAL2Z vs ISL95338EVAL1Z
ISL9440EVAL2Z vs ISL9444EVAL1Z
ISL9440EVAL2Z vs ISL9440AEVAL1Z
ISL9440EVAL2Z vs ISL9123IRC-EVZ
ISL9440EVAL2Z vs ISL9122AIIN-EVZ
ISL9440EVAL2Z vs ISL9120IRN-EVZ
ISL9440EVAL2Z vs ISL9120IRA-EVZ
ISL9440EVAL2Z vs ISL9113ERAZ-EVZ
ISL9440EVAL2Z vs ISL91127IRN-EVZ
ISL9440EVAL2Z vs ISL91127IRA-EVZ
ISL9440EVAL2Z vs ISL91107IRA-EVZ
ISL9440EVAL2Z vs ISL85410DEMO1Z
ISL9440EVAL2Z vs ISL85033DUALEVAL1Z
ISL9440EVAL2Z vs ISL85033-12VEVAL3Z
ISL9440EVAL2Z vs ISL85014EVAL1Z
ISL9440EVAL2Z vs ISL85012EVAL1Z
ISL9440EVAL2Z vs ISL85009EVAL1Z
ISL9440EVAL2Z vs ISL85005EVAL1Z
ISL9440EVAL2Z vs ISL85005DEMO1Z
ISL9440EVAL2Z vs ISL85005AEVAL1Z
ISL9440EVAL2Z vs ISL8282MEVAL1Z
ISL9440EVAL2Z vs ISL8280MEVAL1Z
ISL9440EVAL2Z vs ISL8274MEVAL1Z
ISL9440EVAL2Z vs ISL8272MEVAL1Z
ISL9440EVAL2Z vs ISL8225MEVAL4Z
ISL9440EVAL2Z vs ISL8225MEVAL3Z
ISL9440EVAL2Z vs ISL8225MEVAL2Z
ISL9440EVAL2Z vs ISL8215MEVAL2Z
ISL9440EVAL2Z vs ISL8215MEVAL1Z
ISL9440EVAL2Z vs ISL8212MEVAL1Z
ISL9440EVAL2Z vs ISL8210MEVAL1Z
ISL9440EVAL2Z vs ISL8206MEVAL1Z
ISL9440EVAL2Z vs ISL8205MEVAL1Z
ISL9440EVAL2Z vs ISL8204MEVAL1Z
ISL9440EVAL2Z vs ISL8203MEVAL2Z
ISL9440EVAL2Z vs ISL8202MEVAL1Z
ISL9440EVAL2Z vs ISL8201MEVAL1Z
ISL9440EVAL2Z vs ISL8200AMEV1PHZ
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!