☰
ISL6527EVAL1
ISL6527EVAL1
Active
Description:  EVALUATION BOARD SOIC ISL6527
Manufacturer:  Renesas Electronics
History Price: $208.31
In Stock: 24880
ISL6527EVAL1 vs ISL9440EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
0.75V ~ 3V
1.5V, 2.5V, 3.3V, 5V
Current - Output
5A
6A, 6A, 4A, 800mA
Voltage - Input
3.3V ~ 5V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6527
ISL9440
Power - Output
-
-