☰
ISL6551EVAL1
ISL6551EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6551
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 1040
ISL6551EVAL1 vs ISL9440EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
4, Non-Isolated
Voltage - Output
3.3V
1.5V, 2.5V, 3.3V, 5V
Current - Output
60A
6A, 6A, 4A, 800mA
Voltage - Input
36V ~ 75V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
470kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6551
ISL9440
Power - Output
-
-