☰
ISL6553EVAL1
ISL6553EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6553
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44160
ISL6553EVAL1 vs ISL9440EVAL2Z
Series
Endura?
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, VRM Supply
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.5V
1.5V, 2.5V, 3.3V, 5V
Current - Output
30A
6A, 6A, 4A, 800mA
Voltage - Input
5V, 12V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
350kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HIP6601, ISL6553
ISL9440
Power - Output
45 W
-