☰
ISL8014AEVAL2Z
ISL8014AEVAL2Z
Active
Description:  EVAL BOARD 2 FOR ISL8014A
Manufacturer:  Renesas Electronics
History Price: $83.32
In Stock: 21280
ISL8014AEVAL2Z vs ISL9440EVAL2Z
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.8V
1.5V, 2.5V, 3.3V, 5V
Current - Output
4A
6A, 6A, 4A, 800mA
Voltage - Input
2.7V ~ 5.5V
6V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL8014A
ISL9440
Power - Output
-
-