LM20123EVAL
LM20123EVAL
Obsolete
Description:  BOARD EVAL 3A POWERWISE LM20123
Manufacturer:  Texas Instruments
Datasheet:   LM20123EVAL Datasheet
History Price: $50.45
In Stock: 11600
LM20123EVAL vs LM27403EVM-POL600
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.8V
Current - Output
3A
30A
Voltage - Input
2.95V ~ 5.5V
4.5V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20123
LM27403
Power - Output
-
-