LM27403EVM-POL600
LM27403EVM-POL600
Active
Description:  BOARD EVAL LM27403
Manufacturer:  Texas Instruments
History Price: $238.8
In Stock: 3600
LM27403EVM-POL600 Specification
Specification
Part No
LM27403EVM-POL600
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
30A
Voltage - Input
4.5V ~ 20V
Regulator Topology
Buck
Frequency - Switching
600kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM27403
Power - Output
-
LM27403EVM-POL600 Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM27403EVM-POL600 Compare Parts
  • LM27403EVM-POL600 vs LM2853-3.3EVAL
  • LM27403EVM-POL600 vs LM2853-1.8EVAL/NOPB
  • LM27403EVM-POL600 vs LM2853-1.8EVAL
  • LM27403EVM-POL600 vs LM2853-1.2EVAL
  • LM27403EVM-POL600 vs LM2852Y-3.3EVAL
  • LM27403EVM-POL600 vs LM2852Y-1.8EVAL
  • LM27403EVM-POL600 vs LM2852Y-1.2EVAL
  • LM27403EVM-POL600 vs LM2852X-3.3EVAL
  • LM27403EVM-POL600 vs LM2852X-1.8EVAL
  • LM27403EVM-POL600 vs LM2852X-1.2EVAL
  • LM27403EVM-POL600 vs LM2842XMK-ADJEV/NOPB
  • LM27403EVM-POL600 vs LM2842XMK-ADJEV
  • LM27403EVM-POL600 vs LM2841YMK-ADJEV/NOPB
  • LM27403EVM-POL600 vs LM2833ZSDEVAL
  • LM27403EVM-POL600 vs LM2833ZMYEVAL
  • LM27403EVM-POL600 vs LM2833XSDEVAL
  • LM27403EVM-POL600 vs LM2833XMYEVAL
  • LM27403EVM-POL600 vs LM2832ZSD EVAL
  • LM27403EVM-POL600 vs LM2832YSD EVAL
  • LM27403EVM-POL600 vs LM2832YMY EVAL
  • LM27403EVM-POL600 vs LM2831ZMF EVAL
  • LM27403EVM-POL600 vs LM2831YMF EVAL
  • LM27403EVM-POL600 vs LM2831XMF EVAL
  • LM27403EVM-POL600 vs LM2787BPEV
  • LM27403EVM-POL600 vs LM2776EVM
  • LM27403EVM-POL600 vs LM27762EVM
  • LM27403EVM-POL600 vs LM27761EVM
  • LM27403EVM-POL600 vs LM2775EVM
  • LM27403EVM-POL600 vs LM2757TMEV
  • LM27403EVM-POL600 vs LM2745-19AEVAL
  • LM27403EVM-POL600 vs LM2744EVAL
  • LM27403EVM-POL600 vs LM2743EVAL/NOPB
  • LM27403EVM-POL600 vs LM2743-19AEVAL
  • LM27403EVM-POL600 vs LM27403EVM
  • LM27403EVM-POL600 vs LM27402SQEVAL/NOPB
  • LM27403EVM-POL600 vs LM2738YSDEVAL
  • LM27403EVM-POL600 vs LM2738YMYEVAL
  • LM27403EVM-POL600 vs LM2738XSDEVAL
  • LM27403EVM-POL600 vs LM2738XMYEVAL
  • LM27403EVM-POL600 vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you