LM2853-3.3EVAL
LM2853-3.3EVAL
Obsolete
Description:  BOARD EVAL LM2853-3.3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 8000
LM2853-3.3EVAL vs LM27761EVM
Series
SIMPLE SWITCHER?
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
3A
250mA
Voltage - Input
3V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
550kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2853
LM27761
Power - Output
-
-