LM2853-3.3EVAL
LM2853-3.3EVAL
Obsolete
Description:  BOARD EVAL LM2853-3.3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 8000
LM2853-3.3EVAL Specification
Specification
Part No
LM2853-3.3EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
3V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
550kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LM2853
Power - Output
-
LM2853-3.3EVAL PDF Datasheet
LM2853-3.3EVAL Related Parts
LM20123EVAL
LM20123EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20123
LM20124EVAL
LM20124EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20124
LM20125EVAL
LM20125EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20125
LM20133EVAL
LM20133EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20133
LM20134EVAL
LM20134EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20134
LM20136MHEVAL
LM20136MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20136MH
LM20143EVAL
LM20143EVAL
Texas Instruments
BOARD EVAL 3A POWERWISE LM20143
LM20144EVAL
LM20144EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20144
LM20145EVAL
LM20145EVAL
Texas Instruments
BOARD EVAL 5A POWERWISE LM20145
LM20146MHEVAL
LM20146MHEVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH
LM20154EVAL
LM20154EVAL
Texas Instruments
BOARD EVAL 4A POWERWISE LM20154
LM20242EVAL
LM20242EVAL
Texas Instruments
BOARD EVAL 2A POWERWISE LM20242
LM2853-3.3EVAL Compare Parts
  • LM2853-3.3EVAL vs LM2853-1.8EVAL/NOPB
  • LM2853-3.3EVAL vs LM2853-1.8EVAL
  • LM2853-3.3EVAL vs LM2853-1.2EVAL
  • LM2853-3.3EVAL vs LM2852Y-3.3EVAL
  • LM2853-3.3EVAL vs LM2852Y-1.8EVAL
  • LM2853-3.3EVAL vs LM2852Y-1.2EVAL
  • LM2853-3.3EVAL vs LM2852X-3.3EVAL
  • LM2853-3.3EVAL vs LM2852X-1.8EVAL
  • LM2853-3.3EVAL vs LM2852X-1.2EVAL
  • LM2853-3.3EVAL vs LM2842XMK-ADJEV/NOPB
  • LM2853-3.3EVAL vs LM2842XMK-ADJEV
  • LM2853-3.3EVAL vs LM2841YMK-ADJEV/NOPB
  • LM2853-3.3EVAL vs LM2833ZSDEVAL
  • LM2853-3.3EVAL vs LM2833ZMYEVAL
  • LM2853-3.3EVAL vs LM2833XSDEVAL
  • LM2853-3.3EVAL vs LM2833XMYEVAL
  • LM2853-3.3EVAL vs LM2832ZSD EVAL
  • LM2853-3.3EVAL vs LM2832YSD EVAL
  • LM2853-3.3EVAL vs LM2832YMY EVAL
  • LM2853-3.3EVAL vs LM2831ZMF EVAL
  • LM2853-3.3EVAL vs LM2831YMF EVAL
  • LM2853-3.3EVAL vs LM2831XMF EVAL
  • LM2853-3.3EVAL vs LM2787BPEV
  • LM2853-3.3EVAL vs LM2776EVM
  • LM2853-3.3EVAL vs LM27762EVM
  • LM2853-3.3EVAL vs LM27761EVM
  • LM2853-3.3EVAL vs LM2775EVM
  • LM2853-3.3EVAL vs LM2757TMEV
  • LM2853-3.3EVAL vs LM2745-19AEVAL
  • LM2853-3.3EVAL vs LM2744EVAL
  • LM2853-3.3EVAL vs LM2743EVAL/NOPB
  • LM2853-3.3EVAL vs LM2743-19AEVAL
  • LM2853-3.3EVAL vs LM27403EVM-POL600
  • LM2853-3.3EVAL vs LM27403EVM
  • LM2853-3.3EVAL vs LM27402SQEVAL/NOPB
  • LM2853-3.3EVAL vs LM2738YSDEVAL
  • LM2853-3.3EVAL vs LM2738YMYEVAL
  • LM2853-3.3EVAL vs LM2738XSDEVAL
  • LM2853-3.3EVAL vs LM2738XMYEVAL
  • LM2853-3.3EVAL vs LM2736Y EVAL/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you