Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ Texas Instruments LM49200TLEVAL
LM49200TLEVAL
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL FOR LM49200
Manufacturer:
Texas Instruments
Datasheet:
LM49200TLEVAL Datasheet
History Price: Obsolete
In Stock: 1920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM49200TLEVAL vs LM4940TSBD
Part No
LM49200TLEVAL
LM4940TSBD
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
Boomer?
Boomer?
Packaging
Box
Box
Status
Obsolete
Obsolete
Amplifier Type
Class AB
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.25W x 2 @ 8Ohm; 38mW x 2 @ 32Ohm
6W x 2 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
10V ~ 16V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
LM49200
LM4940
Supplied Contents
Board(s)
Board(s)