☰
LM4940TSBD
LM4940TSBD
Obsolete
Description:  BOARD EVALUATION LM4940TS
Manufacturer:  Texas Instruments
Datasheet:   LM4940TSBD Datasheet
History Price: Obsolete
In Stock: 42860
LM4940TSBD Specification
Specification
Part No
LM4940TSBD
Category
Audio Amplifier Evaluation Boards
Manufacturer
Texas Instruments
Series
Boomer?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 2 @ 4Ohm
Voltage - Supply
10V ~ 16V
Board Type
Fully Populated
Utilized IC / Part
LM4940
Supplied Contents
Board(s)
LM4940TSBD Related Parts
LM4667MMBD
LM4667MMBD
Texas Instruments
BOARD EVALUATION LM4667MM
LM4667MMBD/NOPB
LM4667MMBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4667
LM4673SDBD
LM4673SDBD
Texas Instruments
BOARD EVALUATION LM4673SD
LM4673SDBD/NOPB
LM4673SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4673
LM4673TMBD
LM4673TMBD
Texas Instruments
BOARD EVALUATION LM4673TM
LM4674ATLBD
LM4674ATLBD
Texas Instruments
BOARD EVALUATION LM4674ATL
LM4674ATLBD/NOPB
LM4674ATLBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4674A
LM4674TLBD
LM4674TLBD
Texas Instruments
MODULE EVAL FOR LM4674
LM4675SDBD
LM4675SDBD
Texas Instruments
BOARD EVALUATION LM4675SD
LM4675SDBD/NOPB
LM4675SDBD/NOPB
Texas Instruments
BOARD EVAL FOR LM4675SD
LM4675TLBD
LM4675TLBD
Texas Instruments
BOARD EVALUATION LM4675TL
LM4734TABD
LM4734TABD
Texas Instruments
BOARD EVALUATION LM4734TA
LM4940TSBD Compare Parts
  • LM4940TSBD vs LM4990ITLBD
  • LM4940TSBD vs LM4985TMEVAL
  • LM4940TSBD vs LM4962TLBD/NOPB
  • LM4940TSBD vs LM4962TLBD
  • LM4940TSBD vs LM4961LQBD
  • LM4940TSBD vs LM4951ASDBD/NOPB
  • LM4940TSBD vs LM4951ASDBD
  • LM4940TSBD vs LM4947TLEVAL
  • LM4940TSBD vs LM4941TMBD
  • LM4940TSBD vs LM4941SDBD/NOPB
  • LM4940TSBD vs LM4940TSBD/NOPB
  • LM4940TSBD vs LM49350RLEVAL
  • LM4940TSBD vs LM4930LQBD
  • LM4940TSBD vs LM4928SDBD
  • LM4940TSBD vs LM49150TLEVAL
  • LM4940TSBD vs LM4906MMBD
  • LM4940TSBD vs LM4898MMBD
  • LM4940TSBD vs LM4893MMBD
  • LM4940TSBD vs LM4893MABD
  • LM4940TSBD vs LM4893ITLBD
  • LM4940TSBD vs LM4892MMBD
  • LM4940TSBD vs LM4892MBD
  • LM4940TSBD vs LM4891MBD
  • LM4940TSBD vs LM4890MMBD
  • LM4940TSBD vs LM4890MBD
  • LM4940TSBD vs LM48901SQEVAL/NOPB
  • LM4940TSBD vs LM48861TMBD/NOPB
  • LM4940TSBD vs LM48861TMBD
  • LM4940TSBD vs LM48822TLEVAL
  • LM4940TSBD vs LM48820TMBD/NOPB
  • LM4940TSBD vs LM48820TMBD
  • LM4940TSBD vs LM4879SDBD
  • LM4940TSBD vs LM4879MMBD
  • LM4940TSBD vs LM48580TLBD/NOPB
  • LM4940TSBD vs LM48580EVM
  • LM4940TSBD vs LM48560TLEVAL/NOPB
  • LM4940TSBD vs LM48560TLEVAL
  • LM4940TSBD vs LM48556TLBD
  • LM4940TSBD vs LM48555TLBD
  • LM4940TSBD vs LM48520TLBD
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described