Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Texas Instruments LP38693EVAL
LP38693EVAL
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
BOARD EVALUATION LP38693
Manufacturer:
Texas Instruments
Datasheet:
LP38693EVAL Datasheet
History Price: Obsolete
In Stock: 41280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP38693EVAL vs LP38842EVAL
Part No
LP38693EVAL
LP38842EVAL
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.25V ~ 9V
1.2V
Current - Output
500mA
1.5A
Voltage - Input
2.7V ~ 10V
4.5V ~ 5.5V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LP38693
LP38842