☰
LP38842EVAL
LP38842EVAL
Active
Description:  BOARD EVALUATION LP38842
Manufacturer:  Texas Instruments
Datasheet:   LP38842EVAL Datasheet
History Price: $58.8
In Stock: 47620
LP38842EVAL Specification
Specification
Part No
LP38842EVAL
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.2V
Current - Output
1.5A
Voltage - Input
4.5V ~ 5.5V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LP38842
LP38842EVAL PDF Datasheet
LP38842EVAL Related Parts
LP38502ASD-EV
LP38502ASD-EV
Texas Instruments
BOARD EVAL FOR LP38502ASD
LP38502ATJ-EV
LP38502ATJ-EV
Texas Instruments
BOARD EVAL FOR LP38502
LP38502SD-ADJEV
LP38502SD-ADJEV
Texas Instruments
BOARD EVAL LP38502SD 8-LLP
LP38511MR-ADJEV/NOPB
LP38511MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38511
LP38511TJ-ADJEV
LP38511TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38511TJ-ADJ
LP38511TS-1.8EV
LP38511TS-1.8EV
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8
LP38512MR-ADJEV/NOPB
LP38512MR-ADJEV/NOPB
Texas Instruments
BOARD EVALUATION FOR LP38512
LP38513S-1.8EV
LP38513S-1.8EV
Texas Instruments
BOARD EVAL LP38513 1.8V
LP38513TJ-ADJEV
LP38513TJ-ADJEV
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ
LP38692EVAL
LP38692EVAL
Texas Instruments
BOARD EVALUATION LP38692
LP38693-ADJEV
LP38693-ADJEV
Texas Instruments
BOARD EVAL 500MA LDO REG ADJ
LP3878-ADJEVAL
LP3878-ADJEVAL
Texas Instruments
BOARD EVALUATION LP3878-ADJ
LP38842EVAL Compare Parts
  • LP38842EVAL vs LP3991TL-1.8EV
  • LP38842EVAL vs LP3991TL-1.5EV
  • LP38842EVAL vs LP3991TL-1.3EV
  • LP38842EVAL vs LP3991TL-1.2EV
  • LP38842EVAL vs LP38869EVAL/NOPB
  • LP38842EVAL vs LP38856-1.2EVAL
  • LP38842EVAL vs LP38853EVAL
  • LP38842EVAL vs LP38852EVAL
  • LP38842EVAL vs LP38841EVAL
  • LP38842EVAL vs LP38798EVM
  • LP38842EVAL vs LP3878-ADJEVAL/NOPB
  • LP38842EVAL vs LP3878-ADJEVAL
  • LP38842EVAL vs LP38693-ADJEV
  • LP38842EVAL vs LP38692EVAL
  • LP38842EVAL vs LP38513TJ-ADJEV
  • LP38842EVAL vs LP38513S-1.8EV
  • LP38842EVAL vs LP38512MR-ADJEV/NOPB
  • LP38842EVAL vs LP38511TS-1.8EV
  • LP38842EVAL vs LP38511TJ-ADJEV
  • LP38842EVAL vs LP38511MR-ADJEV/NOPB
  • LP38842EVAL vs LP38502SD-ADJEV
  • LP38842EVAL vs LP38502ATJ-EV
  • LP38842EVAL vs LP38502ASD-EV
  • LP38842EVAL vs LP3996SD-3333EV
  • LP38842EVAL vs LP3996SD-3030EV
  • LP38842EVAL vs LP3996SD-2828EV
  • LP38842EVAL vs LP38859-1.2EVAL
  • LP38842EVAL vs LP38693EVAL
  • LP38842EVAL vs LP38512TS-1.8EV
  • LP38842EVAL vs LP38512TJ-ADJEV
  • LP38842EVAL vs LP38512S-1.8EV
  • LP38842EVAL vs LP38511S-1.8EV
  • LP38842EVAL vs LP38502TS-ADJEV
  • LP38842EVAL vs LP38502TJ-ADJEV
  • LP38842EVAL vs LP38501TS-ADJEV
  • LP38842EVAL vs LP38501TS-ADJEV
  • LP38842EVAL vs LP38501TJ-ADJEV
  • LP38842EVAL vs LP38501ATJ-EV
  • LP38842EVAL vs LP38501ATJ-EV
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!