☰
MAX17114EVKIT+
MAX17114EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17114
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37800
MAX17114EVKIT+ vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
-
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
1.8V
Voltage - Input
8V ~ 16.5V
2A
Regulator Topology
Boost, Buck
2.7V ~ 5.5V
Frequency - Switching
500kHz or 750kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17114
Board(s)
Power - Output
-
MAX15053