☰
MAX17114EVKIT+
MAX17114EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17114
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2400
MAX17114EVKIT+ Specification
Specification
Part No
MAX17114EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
Voltage - Input
8V ~ 16.5V
Regulator Topology
Boost, Buck
Frequency - Switching
500kHz or 750kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MAX17114
Power - Output
-
MAX17114EVKIT+ PDF Datasheet
MAX17114EVKIT+ Related Parts
MAX15005AEVKIT+
MAX15005AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX15005A
MAX15020EVKIT+
MAX15020EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15020
MAX15031EVKIT+
MAX15031EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX15031
MAX15032EVKIT+
MAX15032EVKIT+
Maxim Integrated
KIT EVAL FOR MAX15032
MAX15038EVKIT+
MAX15038EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15038
MAX15039EVKIT+
MAX15039EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX15039
MAX15041EVKIT+
MAX15041EVKIT+
Maxim Integrated
KIT EVAL MAX15041ETE
MAX15046BEVKIT+
MAX15046BEVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15046B
MAX15049EVKIT+
MAX15049EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15049
MAX15053EVKIT+
MAX15053EVKIT+
Maxim Integrated
BOARD EVAL FOR MAX15053
MAX15059EVKIT+
MAX15059EVKIT+
Maxim Integrated
EVAL KIT FOR MAX15059
MAX15066EVKIT+
MAX15066EVKIT+
Maxim Integrated
EVAL KIT MAX15066
MAX17114EVKIT+ Compare Parts
  • MAX17114EVKIT+ vs MAXREFDES48#
  • MAX17114EVKIT+ vs MAXM17536EVKIT#
  • MAX17114EVKIT+ vs MAXM15466EVKIT#
  • MAX17114EVKIT+ vs MAX8815AEVKIT+
  • MAX17114EVKIT+ vs MAX8795AEVKIT+
  • MAX17114EVKIT+ vs MAX8784EVKIT+
  • MAX17114EVKIT+ vs MAX8655EVKIT+
  • MAX17114EVKIT+ vs MAX8654EVKIT+
  • MAX17114EVKIT+ vs MAX8643EVKIT+
  • MAX17114EVKIT+ vs MAX8627EVKIT
  • MAX17114EVKIT+ vs MAX77597EVKIT#
  • MAX17114EVKIT+ vs MAX5066EVKIT
  • MAX17114EVKIT+ vs MAX5035EVKIT
  • MAX17114EVKIT+ vs MAX5026EVKIT
  • MAX17114EVKIT+ vs MAX5022EVKIT
  • MAX17114EVKIT+ vs MAX20310EVKIT#
  • MAX17114EVKIT+ vs MAX1889EVKIT
  • MAX17114EVKIT+ vs MAX1797EVKIT
  • MAX17114EVKIT+ vs MAX1771EVKIT-SO
  • MAX17114EVKIT+ vs MAX1748EVKIT
  • MAX17114EVKIT+ vs MAX1724EVKIT+
  • MAX17114EVKIT+ vs MAX17222EVKIT#
  • MAX17114EVKIT+ vs MAX17117EVKIT+
  • MAX17114EVKIT+ vs MAX17113EVKIT+
  • MAX17114EVKIT+ vs MAX17112EVKIT+
  • MAX17114EVKIT+ vs MAX17103EVKIT+
  • MAX17114EVKIT+ vs MAX1709EVKIT
  • MAX17114EVKIT+ vs MAX17094EVKIT+
  • MAX17114EVKIT+ vs MAX17088EVKIT+
  • MAX17114EVKIT+ vs MAX17075EVKIT+
  • MAX17114EVKIT+ vs MAX17065EVKIT+
  • MAX17114EVKIT+ vs MAX17062EVKIT+
  • MAX17114EVKIT+ vs MAX17014EVKIT+
  • MAX17114EVKIT+ vs MAX16974EVKIT+
  • MAX17114EVKIT+ vs MAX16920BEVKIT+
  • MAX17114EVKIT+ vs MAX1676EVKIT
  • MAX17114EVKIT+ vs MAX1531EVKIT
  • MAX17114EVKIT+ vs MAX1518EVKIT
  • MAX17114EVKIT+ vs MAX15066EVKIT+
  • MAX17114EVKIT+ vs MAX15059EVKIT+
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend