☰
MAX17114EVKIT+
MAX17114EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17114
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2400
MAX17114EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
7, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
3.3V, 16V, 35V, -6V
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
8V ~ 16.5V
10.8V ~ 13.2V
Regulator Topology
Boost, Buck
Boost, Buck, Inverting
Frequency - Switching
500kHz or 750kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17114
MAX17113
Power - Output
-
-