☰
MAX17114EVKIT+
MAX17114EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17114
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 34100
MAX17114EVKIT+ vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
30V
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
6mA
Voltage - Input
8V ~ 16.5V
3V ~ 11V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
500kHz or 750kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17114
MAX5026
Power - Output
-
-