Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Voltage - Output
3.3V, 5V, 8V, 15.06V, 16V, 35V, -6V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
1.5A, 1A, 200mA, 60mA, 50mA, 50mA, 25mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA