☰
MAX1982EVKIT
MAX1982EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1982,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39760
MAX1982EVKIT vs MAX5086EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.2V
3.3V or 5V
Current - Output
300mA
250mA
Voltage - Input
1.25V ~ 5.5V
6.5V ~ 45V
Regulator Type
Positive Fixed
Positive Fixed and Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1982
MAX5086