Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX5086EVKIT+
MAX5086EVKIT+
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX5086
Manufacturer:
Maxim Integrated
Datasheet:
MAX5086EVKIT+ Datasheet
History Price: Obsolete
In Stock: 14200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5086EVKIT+ Specification
Specification
Part No
MAX5086EVKIT+
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V or 5V
Current - Output
250mA
Voltage - Input
6.5V ~ 45V
Regulator Type
Positive Fixed and Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MAX5086
MAX5086EVKIT+ PDF Datasheet
MAX5086EVKIT+ Datasheet
Click and Download: MAX5086EVKIT+ Datasheet
MAX5086EVKIT+ Related Parts
MAX38904DEVK#WLP
Maxim Integrated
EVAL MAX38904D
MAX38908EVK#TDFN
Maxim Integrated
EVAL MAX38908
MAX15008EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX15008 REG
MAX15101EVKIT#
Maxim Integrated
EVALUATION KIT FOR THE MAX15101,
MAX15102EVKIT#
Maxim Integrated
EVALUATION KIT FOR THE MAX15102
MAX15103EVKIT#
Maxim Integrated
EVAL KIT MAX15103
MAX1510EVKIT
Maxim Integrated
EVAL KIT MAX1510 (LOW-VOLTAGE DD
MAX16910C9EVKIT#
Maxim Integrated
EVALUATION KIT FOR 200MA, AUTOMO
MAX17651EVKIT#
Maxim Integrated
EVKIT FOR 50MA, 60V, LOW IQ LINE
MAX1818EVKIT
Maxim Integrated
EVAL KIT MAX1818EUT15,18,20,25,3
MAX1819EVKIT
Maxim Integrated
EVAL KIT MAX1819 (500MA LOW-DROP
MAX1982EVKIT
Maxim Integrated
EVALUATION KIT FOR THE MAX1982,
MAX5086EVKIT+ Compare Parts
MAX5086EVKIT+ vs MAX38904DEVK#WLP
MAX5086EVKIT+ vs MAX8902EVKIT+
MAX5086EVKIT+ vs MAX8556EVKIT
MAX5086EVKIT+ vs MAX8526EVKIT+
MAX5086EVKIT+ vs MAX8517EVKIT+
MAX5086EVKIT+ vs MAX6791EVKIT+
MAX5086EVKIT+ vs MAX6791EVKIT
MAX5086EVKIT+ vs MAX6765EVKIT+
MAX5086EVKIT+ vs MAX6470EVKIT
MAX5086EVKIT+ vs MAX38913AEVK#WLP
MAX5086EVKIT+ vs MAX38912EVK#TDFN
MAX5086EVKIT+ vs MAX38911EVK#WLP
MAX5086EVKIT+ vs MAX38909EVK#TDFN
MAX5086EVKIT+ vs MAX38907EVK#TQFN
MAX5086EVKIT+ vs MAX38904EVKIT#WLP
MAX5086EVKIT+ vs MAX38904EVKIT#TDFN
MAX5086EVKIT+ vs MAX38904CEVK#WLP
MAX5086EVKIT+ vs MAX38904BEVK#TDFN
MAX5086EVKIT+ vs MAX38904AEVK#TDFN
MAX5086EVKIT+ vs MAX38903EVKIT#WLP
MAX5086EVKIT+ vs MAX38903EVKIT#TDFN
MAX5086EVKIT+ vs MAX38902EVKIT#
MAX5086EVKIT+ vs MAX38902EEVKIT#
MAX5086EVKIT+ vs MAX25308EVKIT#
MAX5086EVKIT+ vs MAX25302EVKIT#
MAX5086EVKIT+ vs MAX25301EVKIT#
MAX5086EVKIT+ vs MAX25300EVKIT#
MAX5086EVKIT+ vs MAX25210EVKIT#
MAX5086EVKIT+ vs MAX1982EVKIT
MAX5086EVKIT+ vs MAX1819EVKIT
MAX5086EVKIT+ vs MAX1818EVKIT
MAX5086EVKIT+ vs MAX17651EVKIT#
MAX5086EVKIT+ vs MAX16910C9EVKIT#
MAX5086EVKIT+ vs MAX1510EVKIT
MAX5086EVKIT+ vs MAX15103EVKIT#
MAX5086EVKIT+ vs MAX15102EVKIT#
MAX5086EVKIT+ vs MAX15101EVKIT#
MAX5086EVKIT+ vs MAX15008EVKIT+
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you