Channels per IC
1 - Single
1 - Single
Amplifier Type
Buffer
Instrumentation
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
4200V/?s
0.08V/?s
Voltage - Supply, Single/Dual
52 mA
25 mA
Supplied Contents
?V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4201
MAX4208, MAX4209
Current - Output / Channel
780 MHz
-