☰
MAX4208EVKIT+
MAX4208EVKIT+
Active
Description:  KIT EVAL FOR MAX4208
Manufacturer:  Maxim Integrated
History Price: $69.69
In Stock: 28080
MAX4208EVKIT+ Specification
Specification
Part No
MAX4208EVKIT+
Category
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
0.08V/?s
Voltage - Supply, Single/Dual
25 mA
Board Type
1.4 mA
Supplied Contents
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MAX4208, MAX4209
Current - Output / Channel
-
MAX4208EVKIT+ PDF Datasheet
MAX4208EVKIT+ Related Parts
MAX3645EEEEVKIT
MAX3645EEEEVKIT
Maxim Integrated
EVAL KIT MAX3645
MAX3969ETPEVKIT
MAX3969ETPEVKIT
Maxim Integrated
EV KIT MAX3969
MAX40056EVKIT#
MAX40056EVKIT#
Maxim Integrated
EVAL MAX40056 AMP CURRENT SENSE
MAX40213EVKIT#
MAX40213EVKIT#
Maxim Integrated
TRANSIMPEDANCE AMPLIFIER WITH SE
MAX4173EVKIT+
MAX4173EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX4173
MAX4206EVKIT+
MAX4206EVKIT+
Maxim Integrated
EVAL KIT MAX4206
MAX4231EVKIT+
MAX4231EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX4231
MAX49925EVKIT#
MAX49925EVKIT#
Maxim Integrated
EVKIT FOR MAX49925
MAX9611EVKIT+
MAX9611EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9611
MAX9613EVKIT+
MAX9613EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9613
MAX9617EVKIT+
MAX9617EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9617
MAX9632EVKIT+
MAX9632EVKIT+
Maxim Integrated
KIT EVAL FOR MAX9632
MAX4208EVKIT+ Compare Parts
  • MAX4208EVKIT+ vs MAX9943EVKIT+
  • MAX4208EVKIT+ vs MAX9939EVKIT+
  • MAX4208EVKIT+ vs MAX9938EVKIT+
  • MAX4208EVKIT+ vs MAX9937EVKIT+
  • MAX4208EVKIT+ vs MAX9934TEVKIT+
  • MAX4208EVKIT+ vs MAX9928EVKIT+
  • MAX4208EVKIT+ vs MAX9922EVKIT+
  • MAX4208EVKIT+ vs MAX9918EVKIT+
  • MAX4208EVKIT+ vs MAX9638EVKIT+
  • MAX4208EVKIT+ vs MAX9636EVKIT+
  • MAX4208EVKIT+ vs MAX9634EVKIT+
  • MAX4208EVKIT+ vs MAX9633EVKIT+
  • MAX4208EVKIT+ vs MAX9632EVKIT+
  • MAX4208EVKIT+ vs MAX9617EVKIT+
  • MAX4208EVKIT+ vs MAX9613EVKIT+
  • MAX4208EVKIT+ vs MAX9611EVKIT+
  • MAX4208EVKIT+ vs MAX49925EVKIT#
  • MAX4208EVKIT+ vs MAX4231EVKIT+
  • MAX4208EVKIT+ vs MAX4206EVKIT+
  • MAX4208EVKIT+ vs MAX4173EVKIT+
  • MAX4208EVKIT+ vs MAX40213EVKIT#
  • MAX4208EVKIT+ vs MAX40056EVKIT#
  • MAX4208EVKIT+ vs MAX3969ETPEVKIT
  • MAX4208EVKIT+ vs MAX3645EEEEVKIT
  • MAX4208EVKIT+ vs MAXREFDES77#
  • MAX4208EVKIT+ vs MAX9934EVKIT+
  • MAX4208EVKIT+ vs MAX9928FEUKIT+
  • MAX4208EVKIT+ vs MAX9911EVKIT+
  • MAX4208EVKIT+ vs MAX9643EVKIT+
  • MAX4208EVKIT+ vs MAX9643EVKIT#
  • MAX4208EVKIT+ vs MAX9626EVKIT+
  • MAX4208EVKIT+ vs MAX9622EVKIT+
  • MAX4208EVKIT+ vs MAX9611PMB1#
  • MAX4208EVKIT+ vs MAX9610EVKIT+
  • MAX4208EVKIT+ vs MAX49921EVKIT#
  • MAX4208EVKIT+ vs MAX4477EVKIT#
  • MAX4208EVKIT+ vs MAX4475EVKIT#
  • MAX4208EVKIT+ vs MAX4470EVKIT+
  • MAX4208EVKIT+ vs MAX4450EVKIT
  • MAX4208EVKIT+ vs MAX44292EVKIT#
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller