Channels per IC
1 - Single
1 - Single
Amplifier Type
Instrumentation
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
0.08V/?s
0.002V/?s
Voltage - Supply, Single/Dual
25 mA
36 mA
Supplied Contents
2.85V ~ 5.5V, ?.425V ~ 2.25V
1.8V ~ 5.5V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4208, MAX4209
MAX4470
Current - Output / Channel
-
-