☰
MAX4450EVKIT
MAX4450EVKIT
Obsolete
Description:  EVAL KIT MAX4450 (ULTRA-SMALL, L
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2080
MAX4450EVKIT vs MAX4208EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Voltage Feedback
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Single-Ended, Rail-to-Rail
Slew Rate
485V/?s
0.08V/?s
Voltage - Supply, Single/Dual
70 mA
25 mA
Board Type
6.5 mA
1.4 mA
Supplied Contents
4.5V ~ 11V, ?.25V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX4450
MAX4208, MAX4209
Current - Output / Channel
210 MHz
-