☰
MAX5086EVKIT+
MAX5086EVKIT+
Obsolete
Description:  EVAL KIT MAX5086
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18800
MAX5086EVKIT+ vs MAX1819EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
3.3V or 5V
1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
Current - Output
250mA
500mA
Voltage - Input
6.5V ~ 45V
2.5V ~ 5.5V
Regulator Type
Positive Fixed and Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5086
MAX1819